APEM Components, Inc. Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem Q14P1BXXSB12E

Description
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem - 91Y6892 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem
91Y6892
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem 91Y6892
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (1 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6892
Product Name Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2193-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
4 suppliers
Narrow Angle TO-46 880 nm Emitter, High-Temperature - OD-880FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details