APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem Q14P1BXXR24E

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem - 15R9901 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem
15R9901
Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem 15R9901
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9901
Product Name Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-3570HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details