APEM Components, Inc. Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem Q14P1BXXHR24E

Description
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem - 91Y6887 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem
91Y6887
Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem 91Y6887
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6887
Product Name Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details