APEM Components, Inc. Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem Q14P1BXXHR12E

Description
LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem - 91Y6885 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem
91Y6885
Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem 91Y6885
LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6885
Product Name Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - CSL0901DTCT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - 1497-XLMYK34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details