APEM Components, Inc. Led Indicator, Panel, 14Mm, Green, 220V; Led Colour Apem Q14P1BXXHG220E

Description
LED INDICATOR, PANEL, 14MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Green, 220V; Led Colour Apem - 91Y6883 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Green, 220V; Led Colour Apem
91Y6883
Led Indicator, Panel, 14Mm, Green, 220V; Led Colour Apem 91Y6883
LED INDICATOR, PANEL, 14MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, GREEN, 220V; LED Colour:Green; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6883
Product Name Led Indicator, Panel, 14Mm, Green, 220V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details