APEM Components, Inc. Led Indicator, Panel, 14Mm, Green, 12V; Led Color Apem Q14P1BXXHG12E

Description
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Green, 12V; Led Color Apem - 32AH7977 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Green, 12V; Led Color Apem
32AH7977
Led Indicator, Panel, 14Mm, Green, 12V; Led Color Apem 32AH7977
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32AH7977
Product Name Led Indicator, Panel, 14Mm, Green, 12V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers