APEM Components, Inc. Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem Q14P1BXXB12

Description
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem - 91Y6880 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem
91Y6880
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem 91Y6880
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6880
Product Name Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details