APEM Components, Inc. Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem Q14F5CXXHY24E

Description
LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem - 84AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem
84AC6047
Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem 84AC6047
LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site
Led Panel Indicator, Yellow, 14Mm, 24Vdc Rohs Compliant Apem - 65AH9429 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 14Mm, 24Vdc Rohs Compliant Apem
65AH9429
Led Panel Indicator, Yellow, 14Mm, 24Vdc Rohs Compliant Apem 65AH9429
LED PANEL INDICATOR, YELLOW, 14MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, YELLOW, 14MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AC6047 65AH9429
Product Name Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem Led Panel Indicator, Yellow, 14Mm, 24Vdc Rohs Compliant Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Circular LED lamp - SLR-343PG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers