APEM Components, Inc. Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem Q14F5CXXHR12E

Description
LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem - 65AH9425 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem
65AH9425
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem 65AH9425
LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem - 84AC6044 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem
84AC6044
Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem 84AC6044
LED PANEL INDICATOR, 14MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 65AH9425 84AC6044
Product Name Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details