APEM Components, Inc. Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem Q14F5CXXHG24E

Description
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem - 84AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem
84AC6043
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem 84AC6043
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AC6043
Product Name Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details