APEM Components, Inc. Led Panel Indicator, Green, 14Mm, 12Vdc Rohs Compliant Apem Q14F5CXXHG12E

Description
LED PANEL INDICATOR, GREEN, 14MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, GREEN, 14MM, 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 14Mm, 12Vdc Rohs Compliant Apem - 65AH9421 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 14Mm, 12Vdc Rohs Compliant Apem
65AH9421
Led Panel Indicator, Green, 14Mm, 12Vdc Rohs Compliant Apem 65AH9421
LED PANEL INDICATOR, GREEN, 14MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, GREEN, 14MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site
Led Panel Indicator, 14Mm, Grn, 12Vdc; Led Color Apem - 84AC6042 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Grn, 12Vdc; Led Color Apem
84AC6042
Led Panel Indicator, 14Mm, Grn, 12Vdc; Led Color Apem 84AC6042
LED PANEL INDICATOR, 14MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 65AH9421 84AC6042
Product Name Led Panel Indicator, Green, 14Mm, 12Vdc Rohs Compliant Apem Led Panel Indicator, 14Mm, Grn, 12Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details