APEM Components, Inc. Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem Q14F5BXXHG24E

Description
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem - 84AC6037 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem
84AC6037
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem 84AC6037
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site
Led Panel Indicator, Green, 14Mm, 24Vdc Rohs Compliant Apem - 65AH9407 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 14Mm, 24Vdc Rohs Compliant Apem
65AH9407
Led Panel Indicator, Green, 14Mm, 24Vdc Rohs Compliant Apem 65AH9407
LED PANEL INDICATOR, GREEN, 14MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, GREEN, 14MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AC6037 65AH9407
Product Name Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem Led Panel Indicator, Green, 14Mm, 24Vdc Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details