APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem Q14F3CXXHR220E

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem - 64T3820 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem
64T3820
Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem 64T3820
PANEL MOUNT INDICATOR, LED, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3820
Product Name Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241888-SML-LXR85GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
View Details
3 suppliers
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details