APEM Components, Inc. Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem Q14F3CXXG24E

Description
PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem - 05W8183 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem
05W8183
Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem 05W8183
PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Bright Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem - 64T3817 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Bright Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem
64T3817
Led Panel Mount Indicator, Bright Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem 64T3817
LED Panel Mount Indicator, Bright Chrome Bezel, Green, 14 mm, 24 VDC, 20 mA, 5 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Bright Chrome Bezel, Green, 14 mm, 24 VDC, 20 mA, 5 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 05W8183 64T3817
Product Name Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem Led Panel Mount Indicator, Bright Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241914-SML-LXIL3333UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 12 degrees
View Details
2 suppliers