APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Blue, 12Vdc; Led Color Apem Q14F3CXXB12E

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 12Vdc; Led Color Apem - 64T3814 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 12Vdc; Led Color Apem
64T3814
Panel Mount Indicator, Led, 14Mm, Blue, 12Vdc; Led Color Apem 64T3814
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3814
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 12Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - XZM2DG67S-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details