APEM Components, Inc. Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem Q14F3BXXY24E

Description
LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem - 05W8179 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem
05W8179
Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem 05W8179
LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, YEL, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8179
Product Name Led Panel Indicator, 14Mm, Yel, 24Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCDGK54W-1VFCT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details