APEM Components, Inc. Led Panel Indicator, 14Mm, Wht, 24Vdc; Led Color Apem Q14F3BXXW24E

Description
LED PANEL INDICATOR, 14MM, WHT, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, WHT, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Wht, 24Vdc; Led Color Apem - 05W8177 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Wht, 24Vdc; Led Color Apem
05W8177
Led Panel Indicator, 14Mm, Wht, 24Vdc; Led Color Apem 05W8177
LED PANEL INDICATOR, 14MM, WHT, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, WHT, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8177
Product Name Led Panel Indicator, 14Mm, Wht, 24Vdc; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1154-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details