APEM Components, Inc. Led Panel Indicator, 14Mm, Yel, 220Vac; Led Color Apem Q14F3BXXHY220E

Description
LED PANEL INDICATOR, 14MM, YEL, 220VAC; LED Color:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, YEL, 220VAC; LED Color:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Yel, 220Vac; Led Color Apem - 84AC6035 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Yel, 220Vac; Led Color Apem
84AC6035
Led Panel Indicator, 14Mm, Yel, 220Vac; Led Color Apem 84AC6035
LED PANEL INDICATOR, 14MM, YEL, 220VAC; LED Color:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, YEL, 220VAC; LED Color:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AC6035
Product Name Led Panel Indicator, 14Mm, Yel, 220Vac; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13PT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details