APEM Components, Inc. Led Panel Indicator, 14Mm, Red, 220Vac; Led Color Apem Q14F3BXXHR220E

Description
LED PANEL INDICATOR, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Red, 220Vac; Led Color Apem - 84AC6034 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Red, 220Vac; Led Color Apem
84AC6034
Led Panel Indicator, 14Mm, Red, 220Vac; Led Color Apem 84AC6034
LED PANEL INDICATOR, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem - 64T3803 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem
64T3803
Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem 64T3803
PANEL MOUNT INDICATOR, LED, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 220VAC; LED Color:Red; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:220VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AC6034 64T3803
Product Name Led Panel Indicator, 14Mm, Red, 220Vac; Led Color Apem Panel Mount Indicator, Led, 14Mm, Red, 220Vac; Led Color Apem
LED Type Red; Red Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details