APEM Components, Inc. Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem Q14F3BXXG24E

Description
LED Panel Mount Indicator, Black Chrome Bezel, Green, 14 mm, 24 VDC, 20 mA, 5 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Black Chrome Bezel, Green, 14 mm, 24 VDC, 20 mA, 5 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem - 64T3800 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem
64T3800
Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem 64T3800
LED Panel Mount Indicator, Black Chrome Bezel, Green, 14 mm, 24 VDC, 20 mA, 5 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Black Chrome Bezel, Green, 14 mm, 24 VDC, 20 mA, 5 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem - 05W8173 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem
05W8173
Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem 05W8173
PANEL INDICATOR, 14MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 64T3800 05W8173
Product Name Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 Vdc, 20 Ma, 5 Mcd, Ip67 Rohs Compliant Apem Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12EN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Specs
Forward Current 430 milliamps
View Details