APEM Components, Inc. Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem Q14F3BXXG12E

Description
PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem - 50R4877 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem
50R4877
Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem 50R4877
PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50R4877
Product Name Panel Indicator, 14Mm, Green, 12Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 475-GBCS8PM1.13-HZKZ-35-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers