APEM Components, Inc. Panel Indicator, 14Mm, Blue, 24Vdc; Led Color Apem Q14F3BXXB24E

Description
PANEL INDICATOR, 14MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 14MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, 14mm, Blue, 24VDC (part number 05W8172) is a component from the Q14 series designed for panel mounting. It features a blue LED with a luminous intensity of 100 mcd and operates at a forward current of 20 mA. The indicator is rated for an operating voltage of 24VDC and has an IP67 rating, making it suitable for environments where moisture and dust protection are required. The maximum panel thickness for installation is 11 mm, and the product is constructed with a plated brass bezel available in various finishes, including bright chrome, black chrome, and satin grey. The rear body is made of molded polycarbonate, ensuring durability. The product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, 14mm, Blue, 24VDC (part number 05W8172) is a component from the Q14 series designed for panel mounting. It features a blue LED with a luminous intensity of 100 mcd and operates at a forward current of 20 mA. The indicator is rated for an operating voltage of 24VDC and has an IP67 rating, making it suitable for environments where moisture and dust protection are required. The maximum panel thickness for installation is 11 mm, and the product is constructed with a plated brass bezel available in various finishes, including bright chrome, black chrome, and satin grey. The rear body is made of molded polycarbonate, ensuring durability. The product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Blue, 24Vdc; Led Color Apem - 05W8172 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Blue, 24Vdc; Led Color Apem
05W8172
Panel Indicator, 14Mm, Blue, 24Vdc; Led Color Apem 05W8172
PANEL INDICATOR, 14MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8172
Product Name Panel Indicator, 14Mm, Blue, 24Vdc; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-AM23SURTK-C2CT-ND - DigiKey
Specs
LED Package: TO-236-3, SC-59, SOT-23-3
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details