APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem Q14F1CXXY24E

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 14mm, Yellow, 2.1V is designed for panel mounting applications. It features a 14mm diameter with a yellow LED that operates at a forward voltage of 2.1V and a typical forward current of 20mA. The luminous intensity for this model is 4mcd. The indicator is compatible with supply voltages ranging from 2VDC to 220VAC, making it versatile for various applications. It has a viewing angle of 100° and is rated for an operating temperature range of -40 to +85°C. The product is also IP67 rated, providing protection against dust and water ingress. It comes with a fixing nut and spring washer for secure installation.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 14mm, Yellow, 2.1V is designed for panel mounting applications. It features a 14mm diameter with a yellow LED that operates at a forward voltage of 2.1V and a typical forward current of 20mA. The luminous intensity for this model is 4mcd. The indicator is compatible with supply voltages ranging from 2VDC to 220VAC, making it versatile for various applications. It has a viewing angle of 100° and is rated for an operating temperature range of -40 to +85°C. The product is also IP67 rated, providing protection against dust and water ingress. It comes with a fixing nut and spring washer for secure installation.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem - 15R9892 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
15R9892
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem 15R9892
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9892
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers