APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem Q14F1CXXY12E

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem - 15R9891 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
15R9891
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem 15R9891
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9891
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1132-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details