APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem Q14F1CXXY110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem - 15R9890 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
15R9890
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem 15R9890
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9890
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details