APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem Q14F1CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem - 15R9889 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
15R9889
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem 15R9889
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9889
Product Name Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLR-343PC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
LED Indication - Discrete - XLCWD11W-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 34 degrees
View Details