APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem Q14F1CXXW12E

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem - 15R9888 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
15R9888
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem 15R9888
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9888
Product Name Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers