APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem Q14F1CXXW110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem - 15R9887 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
15R9887
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem 15R9887
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9887
Product Name Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details