APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem Q14F1CXXB110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:10mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:10mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem - 15R9878 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem
15R9878
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem 15R9878
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:10mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:10mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9878
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers