APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem Q14F1BXXY24E

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem - 15R9877 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
15R9877
Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem 15R9877
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 2.1V; LED Color:Yellow; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.1V; Supply Voltage:24V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9877
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.5X2.0MM BLUE SMD LED Z-BEND - AM2520QBC/D09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
4 suppliers