APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem Q14F1BXXW110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem - 15R9872 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
15R9872
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem 15R9872
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:20mcd; Forward Voltage:3.2V; Supply Voltage:110V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9872
Product Name Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM YEL SMD LED YOKE LEAD - AM2520YC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details