APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem Q14F1BXXR12E

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem - 15R9870 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem
15R9870
Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem 15R9870
PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 2V; LED Color:Red; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:10mcd; Forward Voltage:2V; Supply Voltage:12V; Viewing Angle:100° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9870
Product Name Panel Mount Indicator, Led, 14Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details