Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215903-Q14F1BXXHB02
Color: Blue
Termination: Quick Connect
Voltage: 2 V
Ratings: IP67
Lens Color: Blue
Lens Transparency: Diffused
Current: 20 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Life (Hours): 100000 hours
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215903-Q14F1BXXHB02E |
| Product Name | Custom Parts - Custom Parts (N - R) - Q14F1BXXHB02E |