APEM Components, Inc. Panel Mounting LED Indicator Q14 Series

Description
14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q14 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q14 Series
Panel Mounting LED Indicator Q14 Series
14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

14mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Light Emitting Diodes (LED)
Product Number Q14 Series
Product Name Panel Mounting LED Indicator
LED Type Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details