APEM Components, Inc. Led Indicator, Panel, 12Mm, Red, 2V; Led Colour Apem Q12P6CXXR02

Description
LED INDICATOR, PANEL, 12MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Red, 2V; Led Colour Apem - 91Y6878 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Red, 2V; Led Colour Apem
91Y6878
Led Indicator, Panel, 12Mm, Red, 2V; Led Colour Apem 91Y6878
LED INDICATOR, PANEL, 12MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6878
Product Name Led Indicator, Panel, 12Mm, Red, 2V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Point Source Emitter - MTPS9067MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4 SMT
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details