APEM Components, Inc. Led Indicator, Panel, 12Mm, Green, 2V; Led Colour Apem Q12P6CXXG02

Description
LED INDICATOR, PANEL, 12MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Green, 2V; Led Colour Apem - 91Y6877 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Green, 2V; Led Colour Apem
91Y6877
Led Indicator, Panel, 12Mm, Green, 2V; Led Colour Apem 91Y6877
LED INDICATOR, PANEL, 12MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6877
Product Name Led Indicator, Panel, 12Mm, Green, 2V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2545692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Forward Voltage 3.4 volts
View Details
LED Indication - Discrete - 516-4289-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details