APEM Components, Inc. Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem Q12P6BXXY02

Description
LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem - 91Y6876 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem
91Y6876
Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem 91Y6876
LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6876
Product Name Led Indicator, Panel, 12Mm, Yellow, 2V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details