APEM Components, Inc. Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem Q12P3CXXHR24E

Description
PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem - 05W8168 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem
05W8168
Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem 05W8168
PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8168
Product Name Panel Indicator, 12Mm, Red, 24Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details