APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem Q12P1CXXY12E

Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem - 15R9861 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem
15R9861
Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem 15R9861
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9861
Product Name Panel Mount Indicator, Led, 12Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012V8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-AEMD-CE2L-Y1Q02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details