APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem Q12P1CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem - 15R9859 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
15R9859
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem 15R9859
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9859
Product Name Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details