APEM Components, Inc. LED Indication Q12P1CXXW24E

Description
LED Indicator 12mm Prominent White 24VDC
Request a Quote Datasheet
Description
LED Indicator 12mm Prominent White 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q12P1CXXW24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q12P1CXXW24E
LED Indication Q12P1CXXW24E
LED Indicator 12mm Prominent White 24VDC

LED Indicator 12mm Prominent White 24VDC

Buy Now
Panel Indicators, Pilot Lights - 679-1588-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1588-ND
Panel Indicators, Pilot Lights 679-1588-ND
"LED Panel Indicator White Diffused 60° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator White Diffused 60° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q12P1CXXW24E
LED Panel Mount Indicators Q12P1CXXW24E
LED Panel Mount Indicators INDICATOR 24V 12MM PROMINENT WHT

LED Panel Mount Indicators INDICATOR 24V 12MM PROMINENT WHT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q12P1CXXW24E 679-1588-ND Q12P1CXXW24E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color White White
Width 12 mm (0.4724 inch)
Rated Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1246411 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details