APEM Components, Inc. Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem Q12P1CXXSB24E

Description
LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem - 91Y6871 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem
91Y6871
Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem 91Y6871
LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (1 RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6871
Product Name Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details