APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem Q12P1CXXR12E

Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem - 15R9855 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem
15R9855
Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem 15R9855
PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, RED, 1.9V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9855
Product Name Panel Mount Indicator, Led, 12Mm, Red, 1.9V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details