APEM Components, Inc. Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem Q12P1CXXR12

Description
LED INDICATOR, PANEL, 12MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem - 91Y6867 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem
91Y6867
Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem 91Y6867
LED INDICATOR, PANEL, 12MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6867
Product Name Led Indicator, Panel, 12Mm, Red, 12V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Small chip LED with reflector - SML-M13VT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details