APEM Components, Inc. Led Indicator, Panel, 12Mm, Yellow, 24V; Led Colour Apem Q12P1CXXHY24E

Description
LED INDICATOR, PANEL, 12MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Yellow, 24V; Led Colour Apem - 91Y6866 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Yellow, 24V; Led Colour Apem
91Y6866
Led Indicator, Panel, 12Mm, Yellow, 24V; Led Colour Apem 91Y6866
LED INDICATOR, PANEL, 12MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:1.6cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6866
Product Name Led Indicator, Panel, 12Mm, Yellow, 24V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details