APEM Components, Inc. Led Indicator, Panel, 12Mm, Red, 220V; Led Colour Apem Q12P1CXXHR220E

Description
LED INDICATOR, PANEL, 12MM, RED, 220V; LED Colour:Red; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, RED, 220V; LED Colour:Red; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Red, 220V; Led Colour Apem - 91Y6862 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Red, 220V; Led Colour Apem
91Y6862
Led Indicator, Panel, 12Mm, Red, 220V; Led Colour Apem 91Y6862
LED INDICATOR, PANEL, 12MM, RED, 220V; LED Colour:Red; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, RED, 220V; LED Colour:Red; Operating Voltage:220VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q12 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6862
Product Name Led Indicator, Panel, 12Mm, Red, 220V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details