APEM Components, Inc. Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem Q12P1CXXHR12E

Description
PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem - 06AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem
06AC4284
Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem 06AC4284
PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

PANEL INDICATOR, 12MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:Q12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC4284
Product Name Panel Indicator, 12Mm, Red, 12Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2CRK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details