APEM Components, Inc. Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem Q12P1CXXB24

Description
LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem - 91Y6855 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem
91Y6855
Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem 91Y6855
LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, BLUE, 24V; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6855
Product Name Led Indicator, Panel, 12Mm, Blue, 24V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGK55W-A2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details