APEM Components, Inc. Led Indicator, Panel, 12Mm, Blue, 12V; Led Colour Apem Q12P1CXXB12

Description
LED INDICATOR, PANEL, 12MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12Mm, Blue, 12V; Led Colour Apem - 91Y6854 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12Mm, Blue, 12V; Led Colour Apem
91Y6854
Led Indicator, Panel, 12Mm, Blue, 12V; Led Colour Apem 91Y6854
LED INDICATOR, PANEL, 12MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 12MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:800mcd; IP / NEMA Rating:-; Product Range:Q12 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6854
Product Name Led Indicator, Panel, 12Mm, Blue, 12V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3580NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details