APEM Components, Inc. Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem Q12P1BXXW24E

Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem - 15R9844 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
15R9844
Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem 15R9844
PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, WHITE, 3.3V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9844
Product Name Panel Mount Indicator, Led, 12Mm, White, 3.3V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details